☰
LTC6247CDC
LTC6247CDC
Obsolete
Description:  IC OPAMP GP 2 CIRCUIT 8DFN
Manufacturer:  Analog Devices
Datasheet:   LTC6247CDC Datasheet
History Price: Obsolete
In Stock: 41270
LTC6247CDC vs LTC1663IMS8#TR
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Amplifier Type
General Purpose
-
Number of Circuits
2
-
Output Type
Rail-to-Rail
-
Slew Rate
90V/μs
-
Gain Bandwidth Product
180 MHz
-
-3db Bandwidth
120 MHz
-
Current - Input Bias
400 nA
-
Voltage - Input Offset
100 μV
-
Current - Supply
1.25mA (x2 Channels)
-
Current - Output / Channel
100 mA
-
Voltage - Supply Span (Min)
2.5 V
-
Voltage - Supply Span (Max)
5.25 V
-
Operating Temperature
0 ℃ ~ 70 ℃
-
Mounting Type
Surface Mount
-
Package / Case
8-WFDFN Exposed Pad
-
Supplier Device Package
8-DFN (2x2)
-