☰
LTC6101ACMS8#PBF
LTC6101ACMS8#PBF
Active
Description:  IC CURRENT SENSE 1 CIRCUIT 8MSOP
Manufacturer:  Analog Devices
History Price: $4.83000
In Stock: 29700
LTC6101ACMS8#PBF vs LTC1663IMS8#PBF
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Amplifier Type
Current Sense
Not Verified
Number of Circuits
1
10
Output Type
-
1
Slew Rate
-
30μs (Typ)
Gain Bandwidth Product
200 kHz
Voltage - Buffered
-3db Bandwidth
-
No
Current - Input Bias
100 nA
I2C
Voltage - Input Offset
85 μV
Internal
Current - Supply
375μA
2.7V ~ 5.5V
Current - Output / Channel
1 mA
2.7V ~ 5.5V
Voltage - Supply Span (Min)
4 V
?.5, ?.2
Voltage - Supply Span (Max)
60 V
-
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
8-MSOP
Supplier Device Package
8-MSOP
Surface Mount