☰
LTC4300A-1CMS8#TRPBF
LTC4300A-1CMS8#TRPBF
Active
Description:  IC ACCELERATOR I2C HOTSWAP 8MSOP
Manufacturer:  Analog Devices
History Price: $5.98000
In Stock: 4960
LTC4300A-1CMS8#TRPBF vs LTC4300A-1CMS8#PBF
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Type
Buffer, Accelerator
Buffer, Accelerator
Applications
I2C - Hotswap
I2C - Hotswap
Input
2-Wire Bus
2-Wire Bus
Output
2-Wire Bus
2-Wire Bus
Data Rate (Max)
400kHz
400kHz
Number of Channels
2
2
Delay Time
-
-
Signal Conditioning
-
-
Capacitance - Input
10 pF
10 pF
Voltage - Supply
2.7V ~ 5.5V
2.7V ~ 5.5V
Current - Supply
5.1mA
5.1mA
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-MSOP
8-MSOP