☰
LTC3706IGN
LTC3706IGN
Obsolete
Description:  IC POWER MANAGEMENT
Manufacturer:  Analog Devices
Datasheet:   LTC3706IGN Datasheet
History Price: Obsolete
In Stock: 33200
LTC3706IGN vs LTC1921IMS8#PBF
Series
PolyPhase
-
Packaging
Tube
Tube
Status
Obsolete
Active
Programmable
-
-
Applications
Secondary-Side Controller
Dual Power Supply Monitor
Voltage - Input
5V ~ 30V
-
Voltage - Supply
5V ~ 10V
10V ~ 80V
Current - Supply
4.2 mA
160 μA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SSOP (0.154", 3.90mm Width)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
24-SSOP
8-MSOP