Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Management - Specialized
/ Analog Devices LTC3554EUD
LTC3554EUD
Obsolete
PMIC - Power Management - Specialized
Description:
IC USB POWER MANAGER
Manufacturer:
Analog Devices
Datasheet:
LTC3554EUD Datasheet
History Price: Obsolete
In Stock: 24395
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LTC3554EUD vs LTC1923EUH#TRPBF
Part No
LTC3554EUD
LTC1923EUH#TRPBF
Category
PMIC - Power Management - Specialized
PMIC - Power Management - Specialized
Manufacturer
Analog Devices
Analog Devices
Series
PowerPath
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Applications
Handheld/Mobile Devices
Thermoelectric Cooler/Heater
Current - Supply
10μA
2mA
Voltage - Supply
2.7V ~ 5.5V
2.7V ~ 5.5V
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-WFQFN Exposed Pad
32-WFQFN Exposed Pad
Supplier Device Package
20-QFN (3x3)
32-QFN (5x5)