☰
LTC2977CUP
LTC2977CUP
Obsolete
Description:  IC PWR SUPPLY MGR
Manufacturer:  Analog Devices
Datasheet:   LTC2977CUP Datasheet
History Price: Obsolete
In Stock: 28420
LTC2977CUP vs LTC1921CS8#PBF
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Programmable
-
-
Applications
Power Supply Controller/Monitor
Dual Power Supply Monitor
Voltage - Input
-
-
Voltage - Supply
3.3V, 4.5V ~ 15V
10V ~ 80V
Current - Supply
10 mA
160 μA
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-WFQFN Exposed Pad
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
64-QFN (9x9)
8-SO