Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Supply Controllers, Monitors
/ Analog Devices LTC2974CUP
LTC2974CUP
Obsolete
PMIC - Power Supply Controllers, Monitors
Description:
IC PWR SUPPLY MGR
Manufacturer:
Analog Devices
Datasheet:
LTC2974CUP Datasheet
History Price: Obsolete
In Stock: 13120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LTC2974CUP vs LTC1921CS8#PBF
Part No
LTC2974CUP
LTC1921CS8#PBF
Category
PMIC - Power Supply Controllers, Monitors
PMIC - Power Supply Controllers, Monitors
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Programmable
-
-
Applications
Monitor, Sequencer, Supervisor
Dual Power Supply Monitor
Voltage - Input
4.5V ~ 15V
-
Voltage - Supply
3.3V, 4.5V ~ 15V
10V ~ 80V
Current - Supply
10 mA
160 μA
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-WFQFN Exposed Pad
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
64-QFN (9x9)
8-SO