☰
LTC2952IF#PBF
LTC2952IF#PBF
Active
Description:  IC PB ON/OFF CONTROLLER 20TSSOP
Manufacturer:  Analog Devices
History Price: $10.70000
In Stock: 24625
LTC2952IF#PBF vs LTC1921IMS8#PBF
Series
PowerPath
-
Packaging
Tube
Tube
Status
Active
Active
Programmable
-
-
Applications
Push Button, On/Off Controller
Dual Power Supply Monitor
Voltage - Input
-
-
Voltage - Supply
2.7V ~ 28V
10V ~ 80V
Current - Supply
65 μA
160 μA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
20-TSSOP
8-MSOP