☰
LTC1928ES6-5#TR
LTC1928ES6-5#TR
Active
Description:  LTC1928-5 - DOUBLER CHARGE PUMP
Manufacturer:  Linear Technology
History Price: $2.26000
In Stock: 12535
LTC1928ES6-5#TR vs LTC7149EFE
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Function
-
Step-Down
Output Configuration
-
Negative
Topology
-
Buck
Output Type
-
Adjustable
Number of Outputs
-
1
Voltage - Input (Min)
-
3.4V
Voltage - Input (Max)
-
60V
Voltage - Output (Min/Fixed)
-
0V
Voltage - Output (Max)
-
-28V
Current - Output
-
4A
Frequency - Switching
-
1MHz
Synchronous Rectifier
-
Yes
Operating Temperature
-
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
-
Surface Mount
Package / Case
-
28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
-
28-TSSOP-EP