☰
LTC1663IMS8#TR
LTC1663IMS8#TR
Active
Description:  LTC1663 - 10-BIT RAIL-TO-RAIL MI
Manufacturer:  Linear Technology
History Price: Active
In Stock: 6320
LTC1663IMS8#TR vs LTC6915CGN#PBF
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Amplifier Type
-
Instrumentation
Number of Circuits
-
1
Output Type
-
Rail-to-Rail
Slew Rate
-
0.2V/μs
Gain Bandwidth Product
-
200 kHz
-3db Bandwidth
-
-
Current - Input Bias
-
4 nA
Voltage - Input Offset
-
5 μV
Current - Supply
-
1.73mA
Current - Output / Channel
-
-
Voltage - Supply Span (Min)
-
2.7 V
Voltage - Supply Span (Max)
-
11 V
Operating Temperature
-
0 ℃ ~ 70 ℃
Mounting Type
-
Surface Mount
Package / Case
-
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
-
16-SSOP