☰
LTC1663IMS8#TR
LTC1663IMS8#TR
Active
Description:  LTC1663 - 10-BIT RAIL-TO-RAIL MI
Manufacturer:  Linear Technology
History Price: Active
In Stock: 5960
LTC1663IMS8#TR vs LTC6911IMS-2#TRPBF
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
-
Programmable Gain
Number of Circuits
-
2
Output Type
-
Rail-to-Rail
Slew Rate
-
16V/μs
Gain Bandwidth Product
-
11 MHz
-3db Bandwidth
-
-
Current - Input Bias
-
-
Voltage - Input Offset
-
2 mV
Current - Supply
-
3.1mA (x2 Channels)
Current - Output / Channel
-
35 mA
Voltage - Supply Span (Min)
-
2.7 V
Voltage - Supply Span (Max)
-
10.5 V
Operating Temperature
-
-40 ℃ ~ 85 ℃
Mounting Type
-
Surface Mount
Package / Case
-
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
-
10-MSOP