LTC1050CH
LTC1050CH
Obsolete
Description:  IC OPAMP ZER-DRIFT 1CIRC TO5
Manufacturer:  Analog Devices
Datasheet:   LTC1050CH Datasheet
History Price: Obsolete
In Stock: 42200
LTC1050CH vs LTC6910-1ITS8#TRPBF
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Active
Amplifier Type
Chopper (Zero-Drift)
Programmable Gain
Number of Circuits
1
1
Output Type
-
Rail-to-Rail
Slew Rate
4V/μs
16V/μs
Gain Bandwidth Product
2.5 MHz
11 MHz
-3db Bandwidth
-
-
Current - Input Bias
10 pA
-
Voltage - Input Offset
0.5 μV
1.5 mV
Current - Supply
1mA
3.5mA
Current - Output / Channel
-
35 mA
Voltage - Supply Span (Min)
4.75 V
2.7 V
Voltage - Supply Span (Max)
16 V
10.5 V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-205-8, TO-5-8 Metal Can
SOT-23-8 Thin, TSOT-23-8
Supplier Device Package
TO-5
TSOT-23-8