LTC1049CS8#TRPBF
LTC1049CS8#TRPBF
Active
Description:  IC OPAMP ZERO-DRIFT 1 CIRC 8SO
Manufacturer:  Analog Devices
History Price: $9.31000
In Stock: 48900
LTC1049CS8#TRPBF vs LTC6915HGN#PBF
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Amplifier Type
Zero-Drift
Instrumentation
Number of Circuits
1
1
Output Type
-
Rail-to-Rail
Slew Rate
0.8V/μs
0.2V/μs
Gain Bandwidth Product
800 kHz
200 kHz
-3db Bandwidth
-
-
Current - Input Bias
15 pA
4 nA
Voltage - Input Offset
2 μV
5 μV
Current - Supply
200μA
1.73mA
Current - Output / Channel
-
-
Voltage - Supply Span (Min)
4.75 V
2.7 V
Voltage - Supply Span (Max)
16 V
11 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
8-SO
16-SSOP