Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Analog Devices LTC1049CS8#TRPBF
LTC1049CS8#TRPBF
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP ZERO-DRIFT 1 CIRC 8SO
Manufacturer:
Analog Devices
Datasheet:
LTC1049CS8#TRPBF Datasheet
History Price: $9.31000
In Stock: 48900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LTC1049CS8#TRPBF vs LTC6915CDE#TRPBF
Part No
LTC1049CS8#TRPBF
LTC6915CDE#TRPBF
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
Zero-Drift
Instrumentation
Number of Circuits
1
1
Output Type
-
Rail-to-Rail
Slew Rate
0.8V/μs
0.2V/μs
Gain Bandwidth Product
800 kHz
200 kHz
-3db Bandwidth
-
-
Current - Input Bias
15 pA
4 nA
Voltage - Input Offset
2 μV
5 μV
Current - Supply
200μA
1.73mA
Current - Output / Channel
-
-
Voltage - Supply Span (Min)
4.75 V
2.7 V
Voltage - Supply Span (Max)
16 V
11 V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
12-WFDFN Exposed Pad
Supplier Device Package
8-SO
12-DFN (4x3)