Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Analog Devices LTC1049CS8#TRPBF
LTC1049CS8#TRPBF
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP ZERO-DRIFT 1 CIRC 8SO
Manufacturer:
Analog Devices
Datasheet:
LTC1049CS8#TRPBF Datasheet
History Price: $9.31000
In Stock: 48900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LTC1049CS8#TRPBF vs LTC6911HMS-2#PBF
Part No
LTC1049CS8#TRPBF
LTC6911HMS-2#PBF
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Amplifier Type
Zero-Drift
Programmable Gain
Number of Circuits
1
2
Output Type
-
Rail-to-Rail
Slew Rate
0.8V/μs
16V/μs
Gain Bandwidth Product
800 kHz
11 MHz
-3db Bandwidth
-
-
Current - Input Bias
15 pA
-
Voltage - Input Offset
2 μV
2 mV
Current - Supply
200μA
3.1mA (x2 Channels)
Current - Output / Channel
-
35 mA
Voltage - Supply Span (Min)
4.75 V
2.7 V
Voltage - Supply Span (Max)
16 V
10.5 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-SO
10-MSOP