LTC1049CS8#TRPBF
LTC1049CS8#TRPBF
Active
Description:  IC OPAMP ZERO-DRIFT 1 CIRC 8SO
Manufacturer:  Analog Devices
History Price: $9.31000
In Stock: 48900
LTC1049CS8#TRPBF vs LTC6910-3CTS8#TRMPBF
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
Zero-Drift
Programmable Gain
Number of Circuits
1
1
Output Type
-
Rail-to-Rail
Slew Rate
0.8V/μs
16V/μs
Gain Bandwidth Product
800 kHz
11 MHz
-3db Bandwidth
-
-
Current - Input Bias
15 pA
-
Voltage - Input Offset
2 μV
1.5 mV
Current - Supply
200μA
3.5mA
Current - Output / Channel
-
-
Voltage - Supply Span (Min)
4.75 V
2.7 V
Voltage - Supply Span (Max)
16 V
10.5 V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
SOT-23-8 Thin, TSOT-23-8
Supplier Device Package
8-SO
TSOT-23-8