Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Analog Devices LTC1049CN8#PBF
LTC1049CN8#PBF
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP ZERO-DRIFT 1 CIRC 8DIP
Manufacturer:
Analog Devices
Datasheet:
LTC1049CN8#PBF Datasheet
History Price: $7.27000
In Stock: 36700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LTC1049CN8#PBF vs LTC6915IDE#PBF
Part No
LTC1049CN8#PBF
LTC6915IDE#PBF
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Amplifier Type
Zero-Drift
Instrumentation
Number of Circuits
1
1
Output Type
-
Rail-to-Rail
Slew Rate
0.8V/μs
0.2V/μs
Gain Bandwidth Product
800 kHz
200 kHz
-3db Bandwidth
-
-
Current - Input Bias
15 pA
4 nA
Voltage - Input Offset
2 μV
5 μV
Current - Supply
200μA
1.73mA
Current - Output / Channel
-
-
Voltage - Supply Span (Min)
4.75 V
2.7 V
Voltage - Supply Span (Max)
16 V
11 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
12-WFDFN Exposed Pad
Supplier Device Package
8-PDIP
12-DFN (4x3)