LTC1049CH
LTC1049CH
Obsolete
Description:  IC OPAMP ZER-DRIFT 1CIRC TO5
Manufacturer:  Analog Devices
Datasheet:   LTC1049CH Datasheet
History Price: Obsolete
In Stock: 24500
LTC1049CH vs LTC6915IDE#TRPBF
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Active
Amplifier Type
Chopper (Zero-Drift)
Instrumentation
Number of Circuits
1
1
Output Type
-
Rail-to-Rail
Slew Rate
0.8V/μs
0.2V/μs
Gain Bandwidth Product
800 kHz
200 kHz
-3db Bandwidth
-
-
Current - Input Bias
15 pA
4 nA
Voltage - Input Offset
2 μV
5 μV
Current - Supply
200μA
1.73mA
Current - Output / Channel
-
-
Voltage - Supply Span (Min)
4.75 V
2.7 V
Voltage - Supply Span (Max)
16 V
11 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-205-8, TO-5-8 Metal Can
12-WFDFN Exposed Pad
Supplier Device Package
TO-5
12-DFN (4x3)