Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Analog Devices LTC1047CN8
LTC1047CN8
Obsolete
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP ZER-DRIFT 2CIRC 8DIP
Manufacturer:
Analog Devices
Datasheet:
LTC1047CN8 Datasheet
History Price: Obsolete
In Stock: 100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LTC1047CN8 vs LTC6915CGN#TRPBF
Part No
LTC1047CN8
LTC6915CGN#TRPBF
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Amplifier Type
Chopper (Zero-Drift)
Instrumentation
Number of Circuits
2
1
Output Type
-
Rail-to-Rail
Slew Rate
0.2V/μs
0.2V/μs
Gain Bandwidth Product
200 kHz
200 kHz
-3db Bandwidth
-
-
Current - Input Bias
5 pA
4 nA
Voltage - Input Offset
3 μV
5 μV
Current - Supply
80μA (x2 Channels)
1.73mA
Current - Output / Channel
-
-
Voltage - Supply Span (Min)
4.75 V
2.7 V
Voltage - Supply Span (Max)
16 V
11 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
8-PDIP
16-SSOP