LTC1047CN8
LTC1047CN8
Obsolete
Description:  IC OPAMP ZER-DRIFT 2CIRC 8DIP
Manufacturer:  Analog Devices
Datasheet:   LTC1047CN8 Datasheet
History Price: Obsolete
In Stock: 100
LTC1047CN8 vs LTC6915CGN#PBF
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Amplifier Type
Chopper (Zero-Drift)
Instrumentation
Number of Circuits
2
1
Output Type
-
Rail-to-Rail
Slew Rate
0.2V/μs
0.2V/μs
Gain Bandwidth Product
200 kHz
200 kHz
-3db Bandwidth
-
-
Current - Input Bias
5 pA
4 nA
Voltage - Input Offset
3 μV
5 μV
Current - Supply
80μA (x2 Channels)
1.73mA
Current - Output / Channel
-
-
Voltage - Supply Span (Min)
4.75 V
2.7 V
Voltage - Supply Span (Max)
16 V
11 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
8-PDIP
16-SSOP