LTC1047CN8
LTC1047CN8
Obsolete
Description:  IC OPAMP ZER-DRIFT 2CIRC 8DIP
Manufacturer:  Analog Devices
Datasheet:   LTC1047CN8 Datasheet
History Price: Obsolete
In Stock: 100
LTC1047CN8 vs LTC6910-2HTS8#TRPBF
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Amplifier Type
Chopper (Zero-Drift)
Programmable Gain
Number of Circuits
2
1
Output Type
-
Rail-to-Rail
Slew Rate
0.2V/μs
16V/μs
Gain Bandwidth Product
200 kHz
13 MHz
-3db Bandwidth
-
-
Current - Input Bias
5 pA
-
Voltage - Input Offset
3 μV
1.5 mV
Current - Supply
80μA (x2 Channels)
3.5mA
Current - Output / Channel
-
35 mA
Voltage - Supply Span (Min)
4.75 V
2.7 V
Voltage - Supply Span (Max)
16 V
10.5 V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
SOT-23-8 Thin, TSOT-23-8
Supplier Device Package
8-PDIP
TSOT-23-8