Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Analog Devices LT3845AMPFE#TRPBF
LT3845AMPFE#TRPBF
Active
PMIC - DC DC Switching Controllers
Description:
IC REG CTRLR BUCK 16TSSOP
Manufacturer:
Analog Devices
Datasheet:
LT3845AMPFE#TRPBF Datasheet
History Price: $18.90000
In Stock: 34320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LT3845AMPFE#TRPBF vs LT3757IDD
Part No
LT3845AMPFE#TRPBF
LT3757IDD
Category
PMIC - DC DC Switching Controllers
PMIC - DC DC Switching Controllers
Manufacturer
Analog Devices
Linear Technology
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Output Type
Transistor Driver
-
Function
Step-Down
-
Output Configuration
Positive
-
Topology
Buck
-
Number of Outputs
1
-
Output Phases
1
-
Voltage - Supply (Vcc/Vdd)
4V ~ 60V
-
Frequency - Switching
300kHz
-
Duty Cycle (Max)
-
-
Synchronous Rectifier
Yes
-
Clock Sync
Yes
-
Serial Interfaces
-
-
Control Features
Enable, Frequency Control, Soft Start
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TJ)
-
Mounting Type
Surface Mount
-
Package / Case
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
-
Supplier Device Package
16-TSSOP-EP
-