☰
LT3758AIDD#PBF
LT3758AIDD#PBF
Active
Description:  IC REG CTRLR MULT TOPOLOGY 10DFN
Manufacturer:  Analog Devices
History Price: $7.69000
In Stock: 31640
LT3758AIDD#PBF vs LT3757IDD
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Output Type
Transistor Driver
-
Function
Step-Up, Step-Up/Step-Down
-
Output Configuration
Positive or Negative, Isolation Capable
-
Topology
Boost, Flyback, SEPIC
-
Number of Outputs
1
-
Output Phases
1
-
Voltage - Supply (Vcc/Vdd)
5.5V ~ 100V
-
Frequency - Switching
100kHz ~ 1MHz
-
Duty Cycle (Max)
-
-
Synchronous Rectifier
No
-
Clock Sync
Yes
-
Serial Interfaces
-
-
Control Features
Enable, Frequency Control, Soft Start
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-
Mounting Type
Surface Mount
-
Package / Case
10-WFDFN Exposed Pad
-
Supplier Device Package
10-DFN (3x3)
-