LT3694IUFD#PBF
LT3694IUFD#PBF
Active
Description:  IC REG TRIPLE BUCK/LINEAR 28QFN
Manufacturer:  Analog Devices
History Price: $9.92260
In Stock: 13200
LT3694IUFD#PBF vs LT3645IMSE#PBF
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Topology
Step-Down (Buck) (1), Linear (LDO) (2)
Step-Down (Buck) (1), Linear (LDO) (1)
Number of Outputs
3
2
Frequency - Switching
250kHz ~ 2.5MHz
750kHz
Voltage/Current - Output 1
0.75V ~ 16V, 2.6A
0.8V ~ 16V, 500mA
Voltage/Current - Output 2
Controller
0.8V ~ 8V, 200mA
Voltage/Current - Output 3
Controller
-
w/LED Driver
No
No
w/Supervisor
No
No
w/Sequencer
Yes
No
Voltage - Supply
4V ~ 36V
3.6V ~ 36V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-WFQFN Exposed Pad
12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package
28-QFN (4x5)
12-MSOP-EP