Packaging
Tube
Tape & Reel (TR)
Topology
Step-Down (Buck) (1), Linear (LDO) (2)
Step-Down (Buck) (1), Linear (LDO) (2)
Frequency - Switching
250kHz ~ 2.5MHz
250kHz ~ 2.2MHz
Voltage/Current - Output 1
0.75V ~ 16V, 2.6A
1.2V ~ 39.4V, 400mA
Voltage/Current - Output 2
Controller
1.1V ~ 10V, 200mA
Voltage/Current - Output 3
Controller
1.1V ~ 10V, 200mA
Voltage - Supply
4V ~ 36V
1.6V ~ 40V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package
20-TSSOP-EP
16-MSOP-EP