LT3694EUFD#PBF
LT3694EUFD#PBF
Active
Description:  IC REG TRIPLE BUCK/LINEAR 28QFN
Manufacturer:  Analog Devices
History Price: $11.60000
In Stock: 14400
LT3694EUFD#PBF vs LT3694EFE-1#PBF
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Topology
Step-Down (Buck) (1), Linear (LDO) (2)
Step-Down (Buck) (1), Linear (LDO) (2)
Number of Outputs
3
3
Frequency - Switching
250kHz ~ 2.5MHz
250kHz ~ 2.5MHz
Voltage/Current - Output 1
0.75V ~ 16V, 2.6A
0.75V ~ 16V, 2.6A
Voltage/Current - Output 2
Controller
Controller
Voltage/Current - Output 3
Controller
Controller
w/LED Driver
No
No
w/Supervisor
No
No
w/Sequencer
Yes
Yes
Voltage - Supply
4V ~ 36V
4V ~ 36V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-WFQFN Exposed Pad
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
28-QFN (4x5)
20-TSSOP-EP