Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear - Switching
/ Analog Devices LT3694EUFD#PBF
LT3694EUFD#PBF
Active
PMIC - Voltage Regulators - Linear - Switching
Description:
IC REG TRIPLE BUCK/LINEAR 28QFN
Manufacturer:
Analog Devices
Datasheet:
LT3694EUFD#PBF Datasheet
History Price: $11.60000
In Stock: 14400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LT3694EUFD#PBF vs LT3645IMSE#TRPBF
Part No
LT3694EUFD#PBF
LT3645IMSE#TRPBF
Category
PMIC - Voltage Regulators - Linear - Switching
PMIC - Voltage Regulators - Linear - Switching
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Topology
Step-Down (Buck) (1), Linear (LDO) (2)
Step-Down (Buck) (1), Linear (LDO) (1)
Number of Outputs
3
2
Frequency - Switching
250kHz ~ 2.5MHz
750kHz
Voltage/Current - Output 1
0.75V ~ 16V, 2.6A
0.8V ~ 16V, 500mA
Voltage/Current - Output 2
Controller
0.8V ~ 8V, 200mA
Voltage/Current - Output 3
Controller
-
w/LED Driver
No
No
w/Supervisor
No
No
w/Sequencer
Yes
No
Voltage - Supply
4V ~ 36V
3.6V ~ 36V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-WFQFN Exposed Pad
12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package
28-QFN (4x5)
12-MSOP-EP