Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Topology
Step-Down (Buck) (1), Linear (LDO) (2)
Step-Down (Buck) (1), Linear (LDO) (1)
Frequency - Switching
250kHz ~ 2.2MHz
750kHz
Voltage/Current - Output 1
1.2V ~ 39.4V, 400mA
0.8V ~ 16V, 500mA
Voltage/Current - Output 2
1.1V ~ 10V, 200mA
0.8V ~ 8V, 200mA
Voltage/Current - Output 3
1.1V ~ 10V, 200mA
-
Voltage - Supply
1.6V ~ 40V
3.6V ~ 36V
Operating Temperature
-40 ℃ ~ 150 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TFSOP (0.118", 3.00mm Width) Exposed Pad
12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package
16-MSOP-EP
12-MSOP-EP