LT3668EMSE#TRPBF
LT3668EMSE#TRPBF
Active
Description:  IC REG TRIPLE BUCK/LINEAR 16MSOP
Manufacturer:  Analog Devices
History Price: $4.60500
In Stock: 34500
LT3668EMSE#TRPBF vs LT3645IMSE#TRPBF
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Topology
Step-Down (Buck) (1), Linear (LDO) (2)
Step-Down (Buck) (1), Linear (LDO) (1)
Number of Outputs
3
2
Frequency - Switching
250kHz ~ 2.2MHz
750kHz
Voltage/Current - Output 1
1.2V ~ 39.4V, 400mA
0.8V ~ 16V, 500mA
Voltage/Current - Output 2
1.1V ~ 10V, 200mA
0.8V ~ 8V, 200mA
Voltage/Current - Output 3
1.1V ~ 10V, 200mA
-
w/LED Driver
No
No
w/Supervisor
No
No
w/Sequencer
No
No
Voltage - Supply
1.6V ~ 40V
3.6V ~ 36V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TFSOP (0.118", 3.00mm Width) Exposed Pad
12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package
16-MSOP-EP
12-MSOP-EP