Packaging
Tape & Reel (TR)
Tube
Topology
Step-Down (Buck) (1), Linear (LDO) (1)
Step-Down (Buck) (1), Linear (LDO) (2)
Frequency - Switching
750kHz
250kHz ~ 2.5MHz
Voltage/Current - Output 1
0.8V ~ 16V, 500mA
0.75V ~ 16V, 2.6A
Voltage/Current - Output 2
0.8V ~ 8V, 200mA
Controller
Voltage/Current - Output 3
-
Controller
Voltage - Supply
3.6V ~ 36V
4V ~ 36V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
12-TSSOP (0.118", 3.00mm Width) Exposed Pad
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
12-MSOP-EP
20-TSSOP-EP