Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Topology
Step-Down (Buck) (1), Linear (LDO) (1)
Step-Down (Buck) (1), Linear (LDO) (2)
Frequency - Switching
750kHz
243kHz ~ 2.2MHz
Voltage/Current - Output 1
0.8V ~ 16V, 500mA
1.2V ~ 38.6V, 400mA
Voltage/Current - Output 2
0.8V ~ 8V, 200mA
0.8V ~ 38.6V, 200mA
Voltage/Current - Output 3
-
0.8V ~ 38.6V, 200mA
Voltage - Supply
3.6V ~ 36V
1.6V ~ 45V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
12-TSSOP (0.118", 3.00mm Width) Exposed Pad
16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package
12-MSOP-EP
16-MSOP-EP