LT3645IMSE#TRPBF
LT3645IMSE#TRPBF
Active
Description:  IC REG DL BUCK/LNR 750KHZ 12MSOP
Manufacturer:  Analog Devices
History Price: $4.68000
In Stock: 31400
LT3645IMSE#TRPBF vs LT3645IUD#PBF
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Topology
Step-Down (Buck) (1), Linear (LDO) (1)
Step-Down (Buck) (1), Linear (LDO) (1)
Number of Outputs
2
2
Frequency - Switching
750kHz
750kHz
Voltage/Current - Output 1
0.8V ~ 16V, 500mA
0.8V ~ 16V, 500mA
Voltage/Current - Output 2
0.8V ~ 8V, 200mA
0.8V ~ 8V, 200mA
Voltage/Current - Output 3
-
-
w/LED Driver
No
No
w/Supervisor
No
No
w/Sequencer
No
No
Voltage - Supply
3.6V ~ 36V
3.6V ~ 36V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
12-TSSOP (0.118", 3.00mm Width) Exposed Pad
16-WFQFN Exposed Pad
Supplier Device Package
12-MSOP-EP
16-QFN (3x3)