LT3507EUHF#TRPBF
LT3507EUHF#TRPBF
Active
Description:  IC REG QD BUCK/LINEAR 38QFN
Manufacturer:  Analog Devices
History Price: $11.29000
In Stock: 16100
LT3507EUHF#TRPBF vs LT3694IFE#TRPBF
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Topology
Step-Down (Buck) (1), Linear (LDO) (1)
Step-Down (Buck) (1), Linear (LDO) (2)
Number of Outputs
4
3
Frequency - Switching
900kHz ~ 1.1MHz
250kHz ~ 2.5MHz
Voltage/Current - Output 1
0.8V ~ 32.4V, 2.4A
0.75V ~ 16V, 2.6A
Voltage/Current - Output 2
0.8V ~ 32.4V, 1.5A
Controller
Voltage/Current - Output 3
0.8V ~ 32.4V, 1.5A
Controller
w/LED Driver
No
No
w/Supervisor
No
No
w/Sequencer
Yes
Yes
Voltage - Supply
4V ~ 36V
4V ~ 36V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
38-WFQFN Exposed Pad
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
38-QFN (5x7)
20-TSSOP-EP