Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear - Switching
/ Analog Devices LT3507EUHF#TRPBF
LT3507EUHF#TRPBF
Active
PMIC - Voltage Regulators - Linear - Switching
Description:
IC REG QD BUCK/LINEAR 38QFN
Manufacturer:
Analog Devices
Datasheet:
LT3507EUHF#TRPBF Datasheet
History Price: $11.29000
In Stock: 16100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LT3507EUHF#TRPBF vs LT3667IUDD#PBF
Part No
LT3507EUHF#TRPBF
LT3667IUDD#PBF
Category
PMIC - Voltage Regulators - Linear - Switching
PMIC - Voltage Regulators - Linear - Switching
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Topology
Step-Down (Buck) (1), Linear (LDO) (1)
Step-Down (Buck) (1), Linear (LDO) (2)
Number of Outputs
4
3
Frequency - Switching
900kHz ~ 1.1MHz
243kHz ~ 2.2MHz
Voltage/Current - Output 1
0.8V ~ 32.4V, 2.4A
1.2V ~ 38.6V, 400mA
Voltage/Current - Output 2
0.8V ~ 32.4V, 1.5A
0.8V ~ 38.6V, 200mA
Voltage/Current - Output 3
0.8V ~ 32.4V, 1.5A
0.8V ~ 38.6V, 200mA
w/LED Driver
No
No
w/Supervisor
No
No
w/Sequencer
Yes
No
Voltage - Supply
4V ~ 36V
1.6V ~ 45V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
38-WFQFN Exposed Pad
24-WFQFN Exposed Pad
Supplier Device Package
38-QFN (5x7)
24-QFN (3x5)