☰
LT3095MPUDD#PBF
LT3095MPUDD#PBF
Active
Description:  IC REG DL BOOST/LINEAR 24QFN
Manufacturer:  Analog Devices
History Price: $18.49219
In Stock: 21660
LT3095MPUDD#PBF vs LT3667IUDD#TRPBF
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Topology
Step-Up (Boost) (1), Linear (LDO) (1)
Step-Down (Buck) (1), Linear (LDO) (2)
Number of Outputs
2
3
Frequency - Switching
450kHz ~ 2MHz
243kHz ~ 2.2MHz
Voltage/Current - Output 1
Adj, 950mA
1.2V ~ 38.6V, 400mA
Voltage/Current - Output 2
1V ~ 20V, 50mA
0.8V ~ 38.6V, 200mA
Voltage/Current - Output 3
-
0.8V ~ 38.6V, 200mA
w/LED Driver
No
No
w/Supervisor
No
No
w/Sequencer
No
No
Voltage - Supply
3V ~ 20V
1.6V ~ 45V
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-WFQFN Exposed Pad
24-WFQFN Exposed Pad
Supplier Device Package
24-QFN (3x5)
24-QFN (3x5)