LT3048EDC
LT3048EDC
Obsolete
Description:  IC REG DL BOOST/LINEAR 1MHZ 8DFN
Manufacturer:  Analog Devices
Datasheet:   LT3048EDC Datasheet
History Price: Obsolete
In Stock: 47000
LT3048EDC vs LT3668IMSE#TRPBF
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Topology
Step-Up (Boost) (1), Linear (LDO) (1)
Step-Down (Buck) (1), Linear (LDO) (2)
Number of Outputs
2
3
Frequency - Switching
1MHz
250kHz ~ 2.2MHz
Voltage/Current - Output 1
23.1V, 300mA
1.2V ~ 39.4V, 400mA
Voltage/Current - Output 2
1.235V ~ 22V, 45mA
1.1V ~ 10V, 200mA
Voltage/Current - Output 3
-
1.1V ~ 10V, 200mA
w/LED Driver
No
No
w/Supervisor
No
No
w/Sequencer
No
No
Voltage - Supply
2.7V ~ 4.8V
1.6V ~ 40V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-WFDFN Exposed Pad
16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package
8-DFN (2x2)
16-MSOP-EP