LT3048EDC
LT3048EDC
Obsolete
Description:  IC REG DL BOOST/LINEAR 1MHZ 8DFN
Manufacturer:  Analog Devices
Datasheet:   LT3048EDC Datasheet
History Price: Obsolete
In Stock: 47000
LT3048EDC vs LT3667IUDD
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Topology
Step-Up (Boost) (1), Linear (LDO) (1)
Step-Down (Buck) (1), Linear (LDO) (2)
Number of Outputs
2
3
Frequency - Switching
1MHz
243kHz ~ 2.2MHz
Voltage/Current - Output 1
23.1V, 300mA
1.2V ~ 38.6V, 400mA
Voltage/Current - Output 2
1.235V ~ 22V, 45mA
0.8V ~ 38.6V, 200mA
Voltage/Current - Output 3
-
0.8V ~ 38.6V, 200mA
w/LED Driver
No
No
w/Supervisor
No
No
w/Sequencer
No
No
Voltage - Supply
2.7V ~ 4.8V
1.6V ~ 45V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-WFDFN Exposed Pad
24-WFQFN Exposed Pad
Supplier Device Package
8-DFN (2x2)
24-QFN (3x5)