LT3048EDC-15#TRPBF
LT3048EDC-15#TRPBF
Active
Description:  IC REG DL BOOST/LNR 2.2MHZ 8DFN
Manufacturer:  Analog Devices
History Price: $3.00000
In Stock: 45800
LT3048EDC-15#TRPBF vs LT3694EFE#TRPBF
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Topology
Step-Up (Boost) (1), Linear (LDO) (1)
Step-Down (Buck) (1), Linear (LDO) (2)
Number of Outputs
2
3
Frequency - Switching
2.2MHz
250kHz ~ 2.5MHz
Voltage/Current - Output 1
16.1V, 300mA
0.75V ~ 16V, 2.6A
Voltage/Current - Output 2
15V, 45mA
Controller
Voltage/Current - Output 3
-
Controller
w/LED Driver
No
No
w/Supervisor
No
No
w/Sequencer
No
Yes
Voltage - Supply
2.7V ~ 4.8V
4V ~ 36V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-WFDFN Exposed Pad
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
8-DFN (2x2)
20-TSSOP-EP