LT3048EDC-15#TRMPBF
LT3048EDC-15#TRMPBF
Active
Description:  IC REG DL BOOST/LNR 2.2MHZ 8DFN
Manufacturer:  Analog Devices
History Price: $5.62000
In Stock: 14700
LT3048EDC-15#TRMPBF vs LT3645IUD#PBF
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Topology
Step-Up (Boost) (1), Linear (LDO) (1)
Step-Down (Buck) (1), Linear (LDO) (1)
Number of Outputs
2
2
Frequency - Switching
2.2MHz
750kHz
Voltage/Current - Output 1
16.1V, 300mA
0.8V ~ 16V, 500mA
Voltage/Current - Output 2
15V, 45mA
0.8V ~ 8V, 200mA
Voltage/Current - Output 3
-
-
w/LED Driver
No
No
w/Supervisor
No
No
w/Sequencer
No
No
Voltage - Supply
2.7V ~ 4.8V
3.6V ~ 36V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-WFDFN Exposed Pad
16-WFQFN Exposed Pad
Supplier Device Package
8-DFN (2x2)
16-QFN (3x3)