☰
LT1995CMS#PBF
LT1995CMS#PBF
Active
Description:  IC OPAMP PGA 1 CIRCUIT 10MSOP
Manufacturer:  Analog Devices
History Price: $6.46000
In Stock: 630
LT1995CMS#PBF vs LT1013MJGB
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Amplifier Type
Programmable Gain
General Purpose
Number of Circuits
1
2
Output Type
-
-
Slew Rate
1000V/μs
0.4V/μs
Gain Bandwidth Product
-
1 MHz
-3db Bandwidth
32 MHz
-
Current - Input Bias
-
15 nA
Voltage - Input Offset
500 μV
60 μV
Current - Supply
7.1mA
350μA (x2 Channels)
Current - Output / Channel
120 mA
25 mA
Voltage - Supply Span (Min)
5 V
5 V
Voltage - Supply Span (Max)
30 V
30 V
Operating Temperature
0 ℃ ~ 70 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
8-CDIP (0.300", 7.62mm)
Supplier Device Package
10-MSOP
8-CDIP