Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Linear Technology LT1805CS
LT1805CS
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
LT1805 - QUAD, RAIL-TO-RAIL INPU
Manufacturer:
Linear Technology
Datasheet:
LT1805CS Datasheet
History Price: $4.98000
In Stock: 14705
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LT1805CS vs LT1012CD
Part No
LT1805CS
LT1012CD
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Linear Technology
Texas Instruments
Series
LT
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
4
1
Output Type
Rail-to-Rail
-
Slew Rate
100V/μs
0.2V/μs
Gain Bandwidth Product
83 MHz
-
-3db Bandwidth
-
-
Current - Input Bias
2.5 pA
40 pA
Voltage - Input Offset
1.5 mV
25 μV
Current - Supply
2.5mA (x4 Channels)
380μA
Current - Output / Channel
50 mA
-
Voltage - Supply Span (Min)
2.3 V
40 V
Voltage - Supply Span (Max)
12.6 V
40 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SO
8-SOIC