Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Linear Technology LT1638IDD
LT1638IDD
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 2 CIRCUIT 8DFN
Manufacturer:
Linear Technology
Datasheet:
LT1638IDD Datasheet
History Price: $6.14000
In Stock: 20800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LT1638IDD vs LT1007MLB
Part No
LT1638IDD
LT1007MLB
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Linear Technology
Texas Instruments
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
1
Output Type
Rail-to-Rail
-
Slew Rate
0.4V/μs
2.5V/μs
Gain Bandwidth Product
1.2 MHz
8 MHz
-3db Bandwidth
-
-
Current - Input Bias
20 nA
15 nA
Voltage - Input Offset
450 μV
20 μV
Current - Supply
205μA (x2 Channels)
-
Current - Output / Channel
40 mA
-
Voltage - Supply Span (Min)
2.5 V
8 V
Voltage - Supply Span (Max)
44 V
44 V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-WFDFN Exposed Pad
TO-99-8 Metal Can
Supplier Device Package
8-DFN (3x3)
TO-99-8