Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Analog Devices LT1636CMS8#TRPBF
LT1636CMS8#TRPBF
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 1 CIRCUIT 8MSOP
Manufacturer:
Analog Devices
Datasheet:
LT1636CMS8#TRPBF Datasheet
History Price: $6.60000
In Stock: 46320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LT1636CMS8#TRPBF vs LT1007MLB
Part No
LT1636CMS8#TRPBF
LT1007MLB
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Analog Devices
Texas Instruments
Series
Over-The-Top
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
1
Output Type
Rail-to-Rail
-
Slew Rate
0.075V/μs
2.5V/μs
Gain Bandwidth Product
220 kHz
8 MHz
-3db Bandwidth
-
-
Current - Input Bias
4 nA
15 nA
Voltage - Input Offset
100 μV
20 μV
Current - Supply
50μA
-
Current - Output / Channel
30 mA
-
Voltage - Supply Span (Min)
2.7 V
8 V
Voltage - Supply Span (Max)
44 V
44 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
TO-99-8 Metal Can
Supplier Device Package
8-MSOP
TO-99-8