☰
LT1469CDF
LT1469CDF
Obsolete
Description:  IC OPAMP GP 2 CIRCUIT 12DFN
Manufacturer:  Analog Devices
Datasheet:   LT1469CDF Datasheet
History Price: Obsolete
In Stock: 3380
LT1469CDF vs LT1007MLB
Series
LT
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
1
Output Type
-
-
Slew Rate
22V/μs
2.5V/μs
Gain Bandwidth Product
90 MHz
8 MHz
-3db Bandwidth
-
-
Current - Input Bias
3 nA
15 nA
Voltage - Input Offset
50 μV
20 μV
Current - Supply
4.1mA (x2 Channels)
-
Current - Output / Channel
22 mA
-
Voltage - Supply Span (Min)
5 V
8 V
Voltage - Supply Span (Max)
9 V
44 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
12-WFDFN Exposed Pad
TO-99-8 Metal Can
Supplier Device Package
12-DFN (4x4)
TO-99-8