☰
LT1468AIDD
LT1468AIDD
Obsolete
Description:  IC OPAMP GP 1 CIRCUIT 8DFN
Manufacturer:  Analog Devices
Datasheet:   LT1468AIDD Datasheet
History Price: Obsolete
In Stock: 21250
LT1468AIDD vs LT1012CD
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
1
Output Type
-
-
Slew Rate
22V/μs
0.2V/μs
Gain Bandwidth Product
90 MHz
-
-3db Bandwidth
-
-
Current - Input Bias
10 nA
40 pA
Voltage - Input Offset
30 μV
25 μV
Current - Supply
3.9mA
380μA
Current - Output / Channel
22 mA
-
Voltage - Supply Span (Min)
9 V
40 V
Voltage - Supply Span (Max)
30 V
40 V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-WFDFN Exposed Pad
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-DFN (3x3)
8-SOIC