☰
LT1124CS8
LT1124CS8
Active
Description:  IC OPAMP GP 2 CIRCUIT 8SO
Manufacturer:  Analog Devices
Datasheet:   LT1124CS8 Datasheet
History Price: Active
In Stock: 13475
LT1124CS8 vs LT1012CD
Series
LT
-
Packaging
Tube
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
1
Output Type
-
-
Slew Rate
4.5V/μs
0.2V/μs
Gain Bandwidth Product
12.5 MHz
-
-3db Bandwidth
-
-
Current - Input Bias
7 nA
40 pA
Voltage - Input Offset
25 μV
25 μV
Current - Supply
2.3mA (x2 Channels)
380μA
Current - Output / Channel
-
-
Voltage - Supply Span (Min)
8 V
40 V
Voltage - Supply Span (Max)
44 V
40 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SO
8-SOIC