Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Linear Technology LT1122CS8
LT1122CS8
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
LT1122 - FAST SETTLING, JFET INP
Manufacturer:
Linear Technology
Datasheet:
LT1122CS8 Datasheet
History Price: $3.93000
In Stock: 3035
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LT1122CS8 vs LT1013MJGB
Part No
LT1122CS8
LT1013MJGB
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Linear Technology
Texas Instruments
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
J-FET
General Purpose
Number of Circuits
1
2
Output Type
-
-
Slew Rate
75V/μs
0.4V/μs
Gain Bandwidth Product
13 MHz
1 MHz
-3db Bandwidth
-
-
Current - Input Bias
12 pA
15 nA
Voltage - Input Offset
130 μV
60 μV
Current - Supply
7.8mA
350μA (x2 Channels)
Current - Output / Channel
-
25 mA
Voltage - Supply Span (Min)
10 V
5 V
Voltage - Supply Span (Max)
36 V
30 V
Operating Temperature
-40 ℃ ~ 85 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-CDIP (0.300", 7.62mm)
Supplier Device Package
8-SO
8-CDIP