☰
LT1122CS8
LT1122CS8
Active
Description:  LT1122 - FAST SETTLING, JFET INP
Manufacturer:  Linear Technology
Datasheet:   LT1122CS8 Datasheet
History Price: $3.93000
In Stock: 49840
LT1122CS8 vs LT1007MLB
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
J-FET
General Purpose
Number of Circuits
1
1
Output Type
-
-
Slew Rate
75V/μs
2.5V/μs
Gain Bandwidth Product
13 MHz
8 MHz
-3db Bandwidth
-
-
Current - Input Bias
12 pA
15 nA
Voltage - Input Offset
130 μV
20 μV
Current - Supply
7.8mA
-
Current - Output / Channel
-
-
Voltage - Supply Span (Min)
10 V
8 V
Voltage - Supply Span (Max)
36 V
44 V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
TO-99-8 Metal Can
Supplier Device Package
8-SO
TO-99-8