☰
LT1007IS8
LT1007IS8
Active
Description:  IC OPAMP GP 1 CIRCUIT 8SO
Manufacturer:  Analog Devices
Datasheet:   LT1007IS8 Datasheet
History Price: Active
In Stock: 26080
LT1007IS8 vs LT1007MLB
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
1
Output Type
-
-
Slew Rate
2.5V/μs
2.5V/μs
Gain Bandwidth Product
8 MHz
8 MHz
-3db Bandwidth
-
-
Current - Input Bias
15 nA
15 nA
Voltage - Input Offset
20 μV
20 μV
Current - Supply
-
-
Current - Output / Channel
-
-
Voltage - Supply Span (Min)
8 V
8 V
Voltage - Supply Span (Max)
36 V
44 V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
TO-99-8 Metal Can
Supplier Device Package
8-SO
TO-99-8