☰
LT1007CN8
LT1007CN8
Obsolete
Description:  IC OPAMP GP 1 CIRCUIT 8DIP
Manufacturer:  Analog Devices
Datasheet:   LT1007CN8 Datasheet
History Price: Obsolete
In Stock: 35260
LT1007CN8 vs LT1012CD
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
1
Output Type
-
-
Slew Rate
2.5V/μs
0.2V/μs
Gain Bandwidth Product
8 MHz
-
-3db Bandwidth
-
-
Current - Input Bias
15 nA
40 pA
Voltage - Input Offset
20 μV
25 μV
Current - Supply
-
380μA
Current - Output / Channel
-
-
Voltage - Supply Span (Min)
8 V
40 V
Voltage - Supply Span (Max)
36 V
40 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-PDIP
8-SOIC